DELL VxRail E560, 2,6 GHz, 6132, 256 GB, 8,08 TB, 1100 W, Rack (1U)
DELL VxRail E560. Processor type: Intel® Xeon® Gold, Processor frequency: 2,6 GHz, Processor: 6132. Internal memory: 256 GB, Memory layout (slots x size): 8 x 32 GB. Total storage capacity: 8,08 TB. Ethernet LAN connection. Power supply: 1100 W, Redundant power supply. Form factor: Rack (1U)