DELL logo

DELL S-Series S4112F-ON Managed L2/L3 1U Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57951
Info modified on:
30 Sept 2021, 10:49:38
Short summary description DELL S-Series S4112F-ON Managed L2/L3 1U Black:

DELL S-Series S4112F-ON, Managed, L2/L3, Rack mounting, 1U

Long summary description DELL S-Series S4112F-ON Managed L2/L3 1U Black:

DELL S-Series S4112F-ON. Switch type: Managed, Switch layer: L2/L3. Installed SFP modules quantity: 1, Installed SFP+ modules quantity: 12. Routing/switching capacity: 840 Gbit/s. Rack mounting, Form factor: 1U

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.