DELL logo

DELL S2719H computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LCD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
260982
Info modified on:
27 May 2024, 13:21:40
Short summary description DELL S2719H computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LCD Black:

DELL S2719H, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description DELL S2719H computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LCD Black:

DELL S2719H. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product colour: Black

Reasons to buy
Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.