DELL Precision R7910, 1,9 GHz, Intel Xeon E5 v3, 8 GB, 500 GB, DVD-ROM, Windows 7 Professional
DELL Precision R7910. Processor frequency: 1,9 GHz, Processor type: Intel Xeon E5 v3, Processor: E5-2609V3. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory speed: 2400 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drives: DVD-ROM. Discrete graphics card model: NVIDIA® Quadro® NVS 310. Operating system software: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 1100 W. Form factor: Rack-mounted chassis. Product type: Workstation