DELL XPS 15 9500, Intel® Core™ i7, 2,6 GHz, 39,6 cm (15.6"), 1920 x 1200 pixels, 16 GB, 512 GB
DELL XPS 15 9500. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i7, Processor: i7-10750H, Processor frequency: 2,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD+, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system software: Windows 10 Pro. Product colour: Black, Platinum, Silver