DELL logo

DELL S2340T computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD LED Touchscreen Multi-user Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58681
Info modified on:
27 Oct 2022, 09:10:14
Short summary description DELL S2340T computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD LED Touchscreen Multi-user Black:

DELL S2340T, 58,4 cm (23"), 1920 x 1080 pixels, Full HD, IPS, 8 ms, Black

Long summary description DELL S2340T computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD LED Touchscreen Multi-user Black:

DELL S2340T. Display diagonal: 58,4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: IPS. Response time: 8 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.