DELL Latitude 7350, Intel® Core™ M, 1,2 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 256 GB
DELL Latitude 7350. Product type: Laptop, Form factor: Convertible (Detachable). Processor type: Intel® Core™ M, Processor: M-5Y71, Processor frequency: 1,2 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system software: Windows 8.1 Pro. Product colour: Black