DELL logo

DELL OptiPlex 7070 Intel® Core™ i7 i7-9700 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93669
Info modified on:
20 Dec 2024, 04:13:45
Short summary description DELL OptiPlex 7070 Intel® Core™ i7 i7-9700 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Mini Tower PC Black:

DELL OptiPlex 7070, 3 GHz, Intel® Core™ i7, 16 GB, 512 GB, DVD-RW, Windows 10 Pro

Long summary description DELL OptiPlex 7070 Intel® Core™ i7 i7-9700 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Mini Tower PC Black:

DELL OptiPlex 7070. Processor frequency: 3 GHz, Processor type: Intel® Core™ i7, Processor: i7-9700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory speed: 2666 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drives: DVD-RW. On-board graphics card model: Intel® UHD Graphics 630. Operating system software: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 260 W. Form factor: Mini Tower. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.