DELL Latitude E6430, Intel® Core™ i7, 2,6 GHz, 35,6 cm (14"), 1600 x 900 pixels, 8 GB, 128 GB
DELL Latitude E6430. Form factor: Clamshell. Processor type: Intel® Core™ i7, Processor: i7-3720QM, Processor frequency: 2,6 GHz. Display diagonal: 35,6 cm (14"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD, Optical drives: DVD±RW. Mobile network generation: 3G. Operating system software: Windows 7 Professional. Product colour: Anthracite