DELL logo

DELL Vostro 5459 Intel® Core™ i7 i7-6500U Laptop 35,6 cm (14") 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 930M Windows 10 Home Black, Gold

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16068
Info modified on:
01 Feb 2025, 06:05:00
Short summary description DELL Vostro 5459 Intel® Core™ i7 i7-6500U Laptop 35,6 cm (14") 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 930M Windows 10 Home Black, Gold:

DELL Vostro 5459, Intel® Core™ i7, 2,5 GHz, 35,6 cm (14"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description DELL Vostro 5459 Intel® Core™ i7 i7-6500U Laptop 35,6 cm (14") 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 930M Windows 10 Home Black, Gold:

DELL Vostro 5459. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i7, Processor: i7-6500U, Processor frequency: 2,5 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 520, Discrete graphics card model: NVIDIA® GeForce® 930M. Operating system software: Windows 10 Home. Product colour: Black, Gold

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.