DELL Inspiron 5400, 60,5 cm (23.8"), Full HD, Intel® Core™ i7, 16 GB, 1,26 TB, Windows 10 Home
DELL Inspiron 5400. Product type: All-in-One PC. Display diagonal: 60,5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor type: Intel® Core™ i7. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,26 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA GeForce MX330, On-board graphics card model: Intel Iris Xe Graphics. Built-in camera. Operating system software: Windows 10 Home. Product colour: Silver