DELL Precision 3630, 3,7 GHz, Intel® Core™ i7, 16 GB, 512 GB, DVD±RW, Windows 10 Pro
DELL Precision 3630. Processor frequency: 3,7 GHz, Processor type: Intel® Core™ i7, Processor: i7-8700K. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD, Optical drives: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: AMD Radeon Pro WX 3100. Operating system software: Windows 10 Pro, Operating system architecture: 64-bit. Form factor: Tower. Product type: PC. Product colour: Black