DELL logo

DELL 180W AC power adapter/inverter Indoor Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
261339
Info modified on:
06 Jan 2025, 19:12:55
Short summary description DELL 180W AC power adapter/inverter Indoor Black:

DELL 180W AC, Indoor, 180 W, DELL Alienware X51, X51 R2; Alienware M17xR4; Latitude E7240, E7440; Precision Mobile Workstation..., Black, 2 m, AC

Long summary description DELL 180W AC power adapter/inverter Indoor Black:

DELL 180W AC. Power supply type: Indoor, Output power: 180 W, Compatibility: DELL Alienware X51, X51 R2; Alienware M17xR4; Latitude E7240, E7440; Precision Mobile Workstation.... Product colour: Black. Cable length: 2 m. Cables included: AC

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.