DELL PERC H330, SAS, Serial ATA III, PCI Express x8, 0, 1, 5, 6, 10, 50, 60, 1,2 Gbit/s, 8 channels, PowerEdge T630
DELL PERC H330. Supported storage drive interfaces: SAS, Serial ATA III, Host interface: PCI Express x8. RAID levels: 0, 1, 5, 6, 10, 50, 60, Data transfer rate: 1,2 Gbit/s, Channels quantity: 8 channels. Built-in processor: SAS 3008, Processor type: LSI. Server operating systems supported: Windows Server 2008 R2, Windows Server 2008 R2 x64, Windows Server 2012, Windows Server 2012 R2,.... Width: 167,6 mm, Depth: 64,4 mm