DELL Venue 8, 20,3 cm (8"), 1280 x 800 pixels, 32 GB, 2 GB, Android, Black, Red
DELL Venue 8. Display diagonal: 20,3 cm (8"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 32 GB. Processor type: Intel Atom®, Processor: Z2580. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 350 g. Operating system software: Android. Product colour: Black, Red