DELL Precision M3800, Intel® Core™ i7, 2,2 GHz, 39,6 cm (15.6"), 3200 x 1800 pixels, 16 GB, 512 GB
DELL Precision M3800. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i7, Processor: i7-4702HQ, Processor frequency: 2,2 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 3200 x 1800 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4600. Operating system software: Windows 8.1 Pro. Product colour: Black, White