DELL logo

DELL OptiPlex 3010 Intel® Core™ i3 i3-3240 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Desktop PC Black, Grey

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22609
Info modified on:
26 Jun 2024, 06:25:53
Short summary description DELL OptiPlex 3010 Intel® Core™ i3 i3-3240 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Desktop PC Black, Grey:

DELL OptiPlex 3010, 3,4 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD±RW, Windows 7 Professional

Long summary description DELL OptiPlex 3010 Intel® Core™ i3 i3-3240 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Desktop PC Black, Grey:

DELL OptiPlex 3010. Processor frequency: 3,4 GHz, Processor type: Intel® Core™ i3, Processor: i3-3240. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drives: DVD±RW. On-board graphics card model: Intel® HD Graphics 2500. Operating system software: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 250 W. Form factor: Desktop. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.