DELL logo

DELL S Series S2740L LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14362
Info modified on:
25 Nov 2022, 10:14:48
Short summary description DELL S Series S2740L LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black:

DELL S Series S2740L, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 7 ms, Black

Long summary description DELL S Series S2740L LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black:

DELL S Series S2740L. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Display surface: Gloss, Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. VESA mounting. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.