DELL logo

DELL S2815dn Laser A4 1200 x 1200 DPI 40 ppm

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80812
Info modified on:
26 Jun 2024, 05:43:15
Short summary description DELL S2815dn Laser A4 1200 x 1200 DPI 40 ppm:

DELL S2815dn, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, Black

Long summary description DELL S2815dn Laser A4 1200 x 1200 DPI 40 ppm:

DELL S2815dn. Print technology: Laser, Printing: Mono printing, Resolution (maximum): 1200 x 1200 DPI. Copying: Mono copying. Scanning: Mono scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.