DELL X-Series X1026P, Managed, L2+, Gigabit Ethernet (10/100/1000), Power supply PoE, Rack mounting, 1U
DELL X-Series X1026P. Switch type: Managed, Switch layer: L2+. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24. MAC address table: 16000 entries, Routing/switching capacity: 52 Gbit/s. Networking standards: IEEE 802.1ab, IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1v, IEEE 802.1w, IEEE.... Power supply PoE. Rack mounting, Form factor: 1U