DELL logo

DELL 1220 Standard throw projector 2700 ANSI lumens DLP 1080p (1920x1080) 3D compatibility Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77682
Info modified on:
09 Jun 2021, 09:56:41
Short summary description DELL 1220 Standard throw projector 2700 ANSI lumens DLP 1080p (1920x1080) 3D compatibility Black:

DELL 1220, 2700 ANSI lumens, DLP, 1080p (1920x1080), 2200:1, 4:3, 696 - 6400,8 mm (27.4 - 252")

Long summary description DELL 1220 Standard throw projector 2700 ANSI lumens DLP 1080p (1920x1080) 3D compatibility Black:

DELL 1220. Projector brightness: 2700 ANSI lumens, Projection technology: DLP, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 6000 h. Focus: Manual, Focal length range: 2.41 - 2.55 mm, Zoom type: Manual. Analog signal format system: NTSC 3.58, NTSC 4.43, PAL B, PAL D, PAL G, PAL H, PAL I, PAL M, PAL N, SECAM B/G, SECAM D/K, SECAM..., Supported graphics resolutions: 1920 x 1080 (HD 1080), 800 x 600 (SVGA), Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Noise level: 34 dB, Noise level (economic mode): 31 dB

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.