Dell Wyse Z90DW, 1,65 GHz, AMD G, G-T56N, 1 MB, 2 GB, DDR3-SDRAM
Dell Wyse Z90DW. Processor frequency: 1,65 GHz, Processor type: AMD G, Processor: G-T56N. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Maximum memory: 4 GB. Total storage capacity: 4 GB, Storage media: Flash. On-board graphics card model: AMD Radeon HD 6310, Maximum resolution: 2560 x 1600 pixels. Cabling technology: 10/100/1000Base-T(X)