Dell Wyse logo

Dell Wyse Z90SW 1,5 GHz Windows Embedded Standard 2009 1,12 kg Black G-T52R

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49129
Info modified on:
26 Jun 2024, 06:31:57
Short summary description Dell Wyse Z90SW 1,5 GHz Windows Embedded Standard 2009 1,12 kg Black G-T52R:

Dell Wyse Z90SW, 1,5 GHz, AMD G, G-T52R, 0,5 MB, 2 GB, DDR3-SDRAM

Long summary description Dell Wyse Z90SW 1,5 GHz Windows Embedded Standard 2009 1,12 kg Black G-T52R:

Dell Wyse Z90SW. Processor frequency: 1,5 GHz, Processor type: AMD G, Processor: G-T52R. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Maximum memory: 4 GB. Total storage capacity: 2 GB, Storage media: Flash. On-board graphics card model: AMD Radeon HD 6310, Maximum resolution: 2560 x 1600 pixels. Wi-Fi standards: 802.11a, 802.11b, 802.11g, Cabling technology: 10/100/1000Base-T(X)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.