Dell Wyse R00L, 1 GHz, AMD Sempron, AMD M690E, 2 GB, 2 GB, 1,5 GB
Dell Wyse R00L. Processor frequency: 1 GHz, Processor type: AMD Sempron, Chipset: AMD M690E. Internal memory: 2 GB, Maximum memory: 2 GB. Total storage capacity: 1,5 GB, Storage media: Flash. Maximum resolution: 2560 x 1600 pixels. Cabling technology: 10/100/1000Base-T(X)