Dell Wyse R90L7, 1,5 GHz, AMD Sempron, AMD M690E, 2 GB, 2 GB, 4 GB
Dell Wyse R90L7. Processor frequency: 1,5 GHz, Processor type: AMD Sempron, Chipset: AMD M690E. Internal memory: 2 GB, Maximum memory: 2 GB. Total storage capacity: 4 GB, Storage media: Flash. Maximum resolution: 2560 x 1600 pixels. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n), Cabling technology: 10/100/1000Base-T(X)