Dell Wyse logo

Dell Wyse R90L7 1,5 GHz Windows 7 Embedded Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16499
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Dell Wyse R90L7 1,5 GHz Windows 7 Embedded Black:

Dell Wyse R90L7, 1,5 GHz, AMD Sempron, AMD M690E, 2 GB, 2 GB, 4 GB

Long summary description Dell Wyse R90L7 1,5 GHz Windows 7 Embedded Black:

Dell Wyse R90L7. Processor frequency: 1,5 GHz, Processor type: AMD Sempron, Chipset: AMD M690E. Internal memory: 2 GB, Maximum memory: 2 GB. Total storage capacity: 4 GB, Storage media: Flash. Maximum resolution: 2560 x 1600 pixels. Cabling technology: 10/100/1000Base-T(X)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.