Dell Wyse logo

Dell Wyse C30LE 1 GHz Windows Embedded CE 6.0 2,7 kg Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61119
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Dell Wyse C30LE 1 GHz Windows Embedded CE 6.0 2,7 kg Black:

Dell Wyse C30LE, 1 GHz, VIA VX855, 0,5 GB, 128 GB, 1920 x 1200 pixels, Black

Long summary description Dell Wyse C30LE 1 GHz Windows Embedded CE 6.0 2,7 kg Black:

Dell Wyse C30LE. Processor frequency: 1 GHz, Chipset: VIA VX855. Internal memory: 0,5 GB. Total storage capacity: 128 GB. Maximum resolution: 1920 x 1200 pixels. Product colour: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.