dbramante1928 logo

dbramante1928 BG13GTBL0560 laptop case 33 cm (13") Sleeve case Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53632
Info modified on:
07 Apr 2023, 12:29:01
End of life date:
13 Feb 2023
Short summary description dbramante1928 BG13GTBL0560 laptop case 33 cm (13") Sleeve case Black:

dbramante1928 BG13GTBL0560, Sleeve case, 33 cm (13"), 525 g

Long summary description dbramante1928 BG13GTBL0560 laptop case 33 cm (13") Sleeve case Black:

dbramante1928 BG13GTBL0560. Case type: Sleeve case, Maximum screen size: 33 cm (13"). Weight: 525 g. Surface coloration: Monochromatic

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.