Dahua Technology logo

Dahua Technology WizSense IPC-HFW2449T-ZAS-IL Bullet IP security camera Indoor & outdoor 2688 x 1520 pixels Ceiling/wall

Product family:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78
Info modified on:
16 May 2025, 12:51:07
Short summary description Dahua Technology WizSense IPC-HFW2449T-ZAS-IL Bullet IP security camera Indoor & outdoor 2688 x 1520 pixels Ceiling/wall:

Dahua Technology WizSense IPC-HFW2449T-ZAS-IL, IP security camera, Indoor & outdoor, Wired & Wireless, Ceiling/wall, White, Bullet

Long summary description Dahua Technology WizSense IPC-HFW2449T-ZAS-IL Bullet IP security camera Indoor & outdoor 2688 x 1520 pixels Ceiling/wall:

Dahua Technology WizSense IPC-HFW2449T-ZAS-IL. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired & Wireless. Mounting type: Ceiling/wall, Product colour: White, Form factor: Bullet. Minimum illumination: 0,006 lx, Angle of rotation: 360°, Lens viewing angle, horizontal: 97 - 28°. Sensor type: CMOS, Optical sensor size: 25,4 / 2,9 mm (1 / 2.9"). Detect distance: 210 m, Observe distance: 84 m, Recognize distance: 42 m

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.