Dahua Technology logo

Dahua Technology WizSense DH-IPC-HFW2549SP-S-IL-0280B security camera Bullet IP security camera Indoor & outdoor 2960 x 1668 pixels Ceiling/wall

Product family:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
420
Info modified on:
18 May 2025, 01:51:38
Short summary description Dahua Technology WizSense DH-IPC-HFW2549SP-S-IL-0280B security camera Bullet IP security camera Indoor & outdoor 2960 x 1668 pixels Ceiling/wall:

Dahua Technology WizSense DH-IPC-HFW2549SP-S-IL-0280B, IP security camera, Indoor & outdoor, Wired, 120 dB, CE-LVD: EN62368-1; CE-EMC: Electromagnetic Compatibility Directive 2014/30/EU; FCC: 47 CFR FCC..., Ceiling/wall

Long summary description Dahua Technology WizSense DH-IPC-HFW2549SP-S-IL-0280B security camera Bullet IP security camera Indoor & outdoor 2960 x 1668 pixels Ceiling/wall:

Dahua Technology WizSense DH-IPC-HFW2549SP-S-IL-0280B. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling/wall, Product colour: Black, White, Form factor: Bullet. Angle of rotation: 360°, Lens viewing angle, horizontal: 111°, Lens viewing angle, vertical: 58°. Sensor type: CMOS, Optical sensor size: 25,4 / 2,7 mm (1 / 2.7"). Detect distance: 63,6 m, Observe distance: 25,4 m, Recognize distance: 12,7 m

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.