D-Link logo

D-Link DWR-M921 wireless router Fast Ethernet Single-band (2.4 GHz) 4G Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113210
Info modified on:
27 Sept 2022, 09:28:37
Short summary description D-Link DWR-M921 wireless router Fast Ethernet Single-band (2.4 GHz) 4G Black:

D-Link DWR-M921, Wi-Fi 4 (802.11n), Single-band (2.4 GHz), Ethernet LAN connection, 3G, Black, Tabletop router

Long summary description D-Link DWR-M921 wireless router Fast Ethernet Single-band (2.4 GHz) 4G Black:

D-Link DWR-M921. WAN connection type: RJ-45. Wi-Fi band: Single-band (2.4 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Mobile network generation: 4G, 2G standards: GSM, 3G standards: WCDMA. Product type: Tabletop router, Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.