D-Link logo

D-Link DIR-620 wireless router Fast Ethernet Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65118
Info modified on:
27 Sept 2022, 09:28:33
Short summary description D-Link DIR-620 wireless router Fast Ethernet Black:

D-Link DIR-620, Wi-Fi 4 (802.11n), Ethernet LAN connection, Black

Long summary description D-Link DIR-620 wireless router Fast Ethernet Black:

D-Link DIR-620. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Encryption type: 128-bit WEP, 64-bit WEP, WPA, WPA2, WPS. Product colour: Black, LED indicators: LAN, Power, Status, USB, WLAN, Yes. Certification: CE, FCC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.