D-Link DGS-1210-16, Managed, L2, Full duplex, Power supply PoE
D-Link DGS-1210-16. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports quantity: 16. Full duplex. MAC address table: 8000 entries, Routing/switching capacity: 32 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x. Power supply PoE