Conceptronic logo

Conceptronic CTVDIGANG computer TV tuner DVB-T MicroUSB

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73320
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Conceptronic CTVDIGANG computer TV tuner DVB-T MicroUSB:

Conceptronic CTVDIGANG, DVB-T, MicroUSB, Black, 38 mm, 8,5 mm, 28 mm

Long summary description Conceptronic CTVDIGANG computer TV tuner DVB-T MicroUSB:

Conceptronic CTVDIGANG. TV tuner type: DVB-T. PCI bus: MicroUSB. Product colour: Black. Width: 38 mm, Depth: 8,5 mm, Height: 28 mm. Other operating systems supported: Android

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.