Conceptronic logo

Conceptronic 2.5" Multi Media Player Pocket

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60718
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Conceptronic 2.5" Multi Media Player Pocket:

Conceptronic 2.5" Multi Media Player Pocket, SRT, 8 MB, FAT32, 0,32 TB, 250 GB, 2.5"

Long summary description Conceptronic 2.5" Multi Media Player Pocket:

Conceptronic 2.5" Multi Media Player Pocket. Subtitle formats supported: SRT. Drive device, buffer size: 8 MB, Supported file systems: FAT32, Maximum storage capacity: 0,32 TB. Standard connectivity: USB 2.0. Width: 23 mm, Depth: 120 mm, Height: 121 mm. Battery type: CR2032, Compatible operating systems: Win 2000, XP, Vista Linux 2.6 + Mac OS X 10.5 +, Remote control type: IR

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.