Conceptronic logo

Conceptronic CLLSPKPCARG Gold 2,5 W

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66006
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Conceptronic CLLSPKPCARG Gold 2,5 W:

Conceptronic CLLSPKPCARG, 2-way, 2,5 W, 80 - 20000 Hz, 4 Ω, 83 dB, Wired & Wireless

Long summary description Conceptronic CLLSPKPCARG Gold 2,5 W:

Conceptronic CLLSPKPCARG. Speaker type: 2-way. RMS rated power: 2,5 W, Frequency range: 80 - 20000 Hz, Impedance: 4 Ω. Connectivity technology: Wired & Wireless, Bluetooth version: 3.0+HS. Product colour: Gold, Volume control: Digital. Recommended usage: Universal, Compatible memory cards: MicroSD (TransFlash)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.