Conceptronic logo

Conceptronic CLLSPK20BT portable/party speaker Black, Blue 3 W

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109170
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Conceptronic CLLSPK20BT portable/party speaker Black, Blue 3 W:

Conceptronic CLLSPK20BT, 3 W, 90 - 20000 Hz, 4 Ω, 80 dB, Wireless, 3.0+HS

Long summary description Conceptronic CLLSPK20BT portable/party speaker Black, Blue 3 W:

Conceptronic CLLSPK20BT. RMS rated power: 3 W, Frequency range: 90 - 20000 Hz, Impedance: 4 Ω. Connectivity technology: Wireless, Bluetooth version: 3.0+HS, USB connector type: Mini-USB. Product colour: Black, Blue, Product design: Tube. Recommended usage: Universal. Power source type: Battery, USB, Battery capacity: 500 mAh, Battery voltage: 5 V

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.