CLUB3D logo

CLUB3D CGNX-G4448ZI graphics card NVIDIA GeForce GT 440 2 GB GDDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109798
Info modified on:
02 Sept 2024, 20:26:06
Short summary description CLUB3D CGNX-G4448ZI graphics card NVIDIA GeForce GT 440 2 GB GDDR3:

CLUB3D CGNX-G4448ZI, GeForce GT 440, 2 GB, GDDR3, 128 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description CLUB3D CGNX-G4448ZI graphics card NVIDIA GeForce GT 440 2 GB GDDR3:

CLUB3D CGNX-G4448ZI. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 440, Processor frequency: 810 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory speed: 1333 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.1, Dual-link DVI. PCI bus: PCI Express 2.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.