Chief logo

Chief iCMPFM3B03 106,7 cm (42") Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10052
Info modified on:
14 Mar 2024, 18:04:15
Short summary description Chief iCMPFM3B03 106,7 cm (42") Black:

Chief iCMPFM3B03, 66 cm (26"), 106,7 cm (42"), 56,7 kg, Black

Long summary description Chief iCMPFM3B03 106,7 cm (42") Black:

Chief iCMPFM3B03. Maximum weight capacity: 56,7 kg, Minimum screen size: 66 cm (26"), Maximum screen size: 106,7 cm (42"). Product colour: Black

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.