Case Logic logo

Case Logic GPSP-2 navigator case Black EVA (Ethylene Vinyl Acetate)

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14529
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Case Logic GPSP-2 navigator case Black EVA (Ethylene Vinyl Acetate):

Case Logic GPSP-2, Black, EVA (Ethylene Vinyl Acetate), 114,3 mm, 50,8 mm, 158,7 mm, 113,2 g

Long summary description Case Logic GPSP-2 navigator case Black EVA (Ethylene Vinyl Acetate):

Case Logic GPSP-2. Product colour: Black, Disk material: EVA (Ethylene Vinyl Acetate). Width: 114,3 mm, Depth: 50,8 mm, Height: 158,7 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.