Canon imageCLASS MF741Cdw, Laser, Colour printing, 600 x 600 DPI, A4, Direct print supported, White
Canon imageCLASS MF741Cdw. Print technology: Laser, Printing: Colour printing, Resolution (maximum): 600 x 600 DPI. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct print supported. Product colour: White