Canon logo

Canon EOS Rebel T6s Body SLR Camera Body 24,2 MP CMOS 6000 x 4000 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28770
Info modified on:
28 Dec 2023, 17:28:45
Short summary description Canon EOS Rebel T6s Body SLR Camera Body 24,2 MP CMOS 6000 x 4000 pixels Black:

Canon EOS Rebel T6s Body, 24,2 MP, 6000 x 4000 pixels, CMOS, Full HD, Touchscreen, Black

Long summary description Canon EOS Rebel T6s Body SLR Camera Body 24,2 MP CMOS 6000 x 4000 pixels Black:

Canon EOS Rebel T6s Body. Camera type: SLR Camera Body, Megapixel: 24,2 MP, Sensor type: CMOS, Maximum image resolution: 6000 x 4000 pixels. ISO sensitivity (max): 25600. Fastest camera shutter speed: 1/4000 s. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7,62 cm (3"), Touchscreen. Viewfinder type: Optical. PictBridge. Weight: 520 g. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.