Canon logo

Canon EOS Rebel T5 18-55mm IS II Kit SLR Camera Kit 18 MP CMOS 5184 x 3456 pixels Black

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15707
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Canon EOS Rebel T5 18-55mm IS II Kit SLR Camera Kit 18 MP CMOS 5184 x 3456 pixels Black:

Canon EOS Rebel T5 18-55mm IS II Kit, 18 MP, 5184 x 3456 pixels, CMOS, 5,6x, Full HD, Black

Long summary description Canon EOS Rebel T5 18-55mm IS II Kit SLR Camera Kit 18 MP CMOS 5184 x 3456 pixels Black:

Canon EOS Rebel T5 18-55mm IS II Kit. Camera type: SLR Camera Kit, Megapixel: 18 MP, Sensor type: CMOS, Maximum image resolution: 5184 x 3456 pixels. ISO sensitivity (max): 6400. Optical zoom: 5,6x, Focal length range: 68.5 - 70 mm. Fastest camera shutter speed: 1/4000 s. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7,62 cm (3"). PictBridge. Product colour: Black

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.