Canon logo

Canon PowerShot SX50 HS 1/2.3" Bridge camera 12,1 MP CMOS 4000 x 3000 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37864
Info modified on:
03 Jun 2018, 20:55:03
Short summary description Canon PowerShot SX50 HS 1/2.3" Bridge camera 12,1 MP CMOS 4000 x 3000 pixels Black:

Canon PowerShot SX50 HS, 12,1 MP, 4000 x 3000 pixels, CMOS, 50x, Full HD, Black

Long summary description Canon PowerShot SX50 HS 1/2.3" Bridge camera 12,1 MP CMOS 4000 x 3000 pixels Black:

Canon PowerShot SX50 HS. Camera type: Bridge camera, Megapixel: 12,1 MP, Image sensor size: 1/2.3", Sensor type: CMOS, Maximum image resolution: 4000 x 3000 pixels. ISO sensitivity (max): 6400. Optical zoom: 50x, Digital zoom: 4x, Focal length range: 4.3 - 215 mm. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7,11 cm (2.8"). PictBridge. Weight: 551 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.