Canon logo

Canon PIXMA G3470 Inkjet A4 4800 x 1200 DPI 11 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32423
Info modified on:
22 Jan 2024, 09:52:54
Short summary description Canon PIXMA G3470 Inkjet A4 4800 x 1200 DPI 11 ppm Wi-Fi:

Canon PIXMA G3470, Inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct print supported, Red

Long summary description Canon PIXMA G3470 Inkjet A4 4800 x 1200 DPI 11 ppm Wi-Fi:

Canon PIXMA G3470. Print technology: Inkjet, Printing: Colour printing, Resolution (maximum): 4800 x 1200 DPI, Print speed colour (normal, A4/US Letter): 6 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 1200 DPI. Duplex functions: Print. Maximum ISO A-series paper size: A4. Wi-Fi. Direct print supported. Product colour: Red

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.