Canon PIXMA MG4150, Inkjet, Colour printing, 4800 x 1200 DPI, Mono copying, A4, Direct print supported
Canon PIXMA MG4150. Print technology: Inkjet, Printing: Colour printing, Resolution (maximum): 4800 x 1200 DPI. Copying: Mono copying. Scanning: Mono scanning, Optical scanning resolution: 1200 x 1400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct print supported