Canon i-SENSYS MF8360Cdn, Laser, Colour printing, 2400 x 600 DPI, Colour copying, Colour scanning, A4
Canon i-SENSYS MF8360Cdn. Print technology: Laser, Printing: Colour printing, Resolution (maximum): 2400 x 600 DPI, Print speed colour (normal, A4/US Letter): 20 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4