Canon logo

Canon i-SENSYS MF8040Cn Laser A4 2400 x 600 DPI 12 ppm

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48371
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Canon i-SENSYS MF8040Cn Laser A4 2400 x 600 DPI 12 ppm:

Canon i-SENSYS MF8040Cn, Laser, Colour printing, 2400 x 600 DPI, Colour copying, A4, White

Long summary description Canon i-SENSYS MF8040Cn Laser A4 2400 x 600 DPI 12 ppm:

Canon i-SENSYS MF8040Cn. Print technology: Laser, Printing: Colour printing, Resolution (maximum): 2400 x 600 DPI, Print speed colour (normal, A4/US Letter): 8 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.