Canon logo

Canon PowerShot A2200 1/2.3" Compact camera 14,1 MP CCD 4320 x 3240 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60615
Info modified on:
10 Feb 2022, 11:38:36
Short summary description Canon PowerShot A2200 1/2.3" Compact camera 14,1 MP CCD 4320 x 3240 pixels Black:

Canon PowerShot A2200, 14,1 MP, 4320 x 3240 pixels, CCD, 4x, HD, Black

Long summary description Canon PowerShot A2200 1/2.3" Compact camera 14,1 MP CCD 4320 x 3240 pixels Black:

Canon PowerShot A2200. Camera type: Compact camera, Megapixel: 14,1 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4320 x 3240 pixels. Optical zoom: 4x, Digital zoom: 4x, Focal length range: 5 - 20 mm. Fastest camera shutter speed: 1/1600 s. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6,86 cm (2.7"). PictBridge. Weight: 135 g. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.