Canon LEGRIA FS200, 1,23 MP, CCD, 25,4 / 6 mm (1 / 6"), 6,86 cm (2.7"), LCD, Silver
Canon LEGRIA FS200. Total megapixels: 1,23 MP, Sensor type: CCD, Optical sensor size: 25,4 / 6 mm (1 / 6"). Optical zoom: 37x, Digital zoom: 2000x, Focal length (35mm film equivalent): 40,5 - 1676 mm. Display diagonal: 6,86 cm (2.7"), Display: LCD. Self-timer delay: 10 s, Minimum illumination: 1,1 lx. Product colour: Silver